DIN 13 BEIBLATT 16
Gauges for ISO metric srew threads - Gauge limits; gauging of the external srew threads
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 April 1966 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Measuring instruments): | 17.040.30 |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
DIN 13 BEIBLATT 16
April 1, 1966
Gauges for ISO metric srew threads - Gauge limits; gauging of the external srew threads
A description is not available for this item.
September 1, 1943
Metric screw threads from 1 mm to 68 mm diameter - Theoretical values
A description is not available for this item.
June 1, 1923
Metric screw threads from 1 mm to 10 mm diameter
A description is not available for this item.
April 1, 1922
Metric screw threads from 1 mm to 10 mm diameter
A description is not available for this item.
February 1, 1919
Metric screw threads (SI) from 1 mm to 10 mm diameter
A description is not available for this item.