DIN EN 62827-2
Drahtlose Energieuebertragung - Management - Teil 2: Mehrfachgeraete Steuerungsmanagement (IEC 62827-2:2017); Englische Fassung EN 62827-2:2017
| Organization: | DIN |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
| ICS Code (Other audio, video and audiovisual equipment): | 33.160.99 |
scope:
This part of IEC 62827 defines a wireless power management protocol for wireless power transfer to multiple devices in a wireless power management system. Various functions of wireless power management systems are justified. The wireless power management frames and messages that work between the management block of a power source and the management block or the coupler block of a device, or the coupler block of a power source, are defined as well to execute various functions. Also, the procedures for each functionality are described based on its frames and messages.
Document History