DIN 13-14

ISO Metric Screw Threads; basic tolerance for flank diameter (S-series); Tolerances for bolt thread core diameter; screw extension

inactive
Organization: DIN
Publication Date: 1 January 1952
Status: inactive
Page Count: 2
ICS Code (Metric screw threads): 21.040.10

Document History

December 1, 1980
ISO metric screw threads - Basis of the tolerance system for screw threads 1 mm diameter and larger
A description is not available for this item.
March 1, 1972
Metrisches ISO-Gewinde - Grundlagen des Toleranzsystems fuer Gewinde ab 1 mm Durchmesser
A description is not available for this item.
October 1, 1970
ISO metric screw threads - Basis of the tolerance system for screw threads 1 mm diameter and larger
A description is not available for this item.
DIN 13-14
January 1, 1952
ISO Metric Screw Threads; basic tolerance for flank diameter (S-series); Tolerances for bolt thread core diameter; screw extension
A description is not available for this item.
Advertisement