DIN EN 15254-7
Extended application of results from fire resistance tests - Non-loadbearing ceilings - Part 7: Metal sandwich panel construction
| Organization: | DIN |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Ceilings. Floors. Stairs): | 91.060.30 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This document defines rules for extended applications, provides guidance, and, where appropriate, specifies procedures, for variations of certain parameters and factors associated with the design of internal non-loadbearing ceilings constructed of metal faced sandwich panels that have been tested in accordance with EN 1364-2, which could generate a classification in accordance with EN 13501-2.
This document applies to self-supporting, double skin metal faced sandwich panels, which have an insulating core bonded to both facings as defined in EN 14509.
Document History