DIN EN 15254-5

Extended application of results from fire resistance tests - Non-loadbearing walls - Part 5: Metal sandwich panel construction

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2018
Status: active
Page Count: 24
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This document defines rules for extended applications, provides guidance, and, where appropriate, defines procedures, for variations of certain parameters and factors associated with the design of internal and external non-loadbearing walls constructed of metal sandwich panels and that have been tested in accordance with EN 1364-1, which could generate a classification in accordance with EN 13501-2.

EN 15254-5 applies for self-supporting, double skin metal faced sandwich panels having an insulating core bonded to both facings as defined in EN 14509.

Document History

DIN EN 15254-5
June 1, 2018
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 5: Metal sandwich panel construction
This document defines rules for extended applications, provides guidance, and, where appropriate, defines procedures, for variations of certain parameters and factors associated with the design of...
December 1, 2016
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 5: Metal sandwich panel construction; German and English version prEN 15254-5:2016
A description is not available for this item.
April 1, 2010
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 5: Metal sandwich panel construction
A description is not available for this item.

References

Advertisement