DIN EN 4708-102
Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 102: Very flexible polymer - Operating temperature -75 °C to 150 °C - Product standard; German and English version FprEN 4708-102:2018
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2018 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
January 1, 2019
Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 102: Very flexible polymer - Operating temperature -75 °C to 150 °C - Product standard; German and English version EN 4708-102:2018
This European Standard specifies the required characteristics for a heat-shrinkable, very flexible polymer sleeving for use in aircraft electrical systems at operating temperatures between ‒ 75 °C to...
DIN EN 4708-102
July 1, 2018
Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 102: Very flexible polymer - Operating temperature -75 °C to 150 °C - Product standard; German and English version FprEN 4708-102:2018
A description is not available for this item.