DIN EN ISO 2081

Metallic and other inorganic coatings - Electroplated coatings of zinc with supplementary treatments on iron or steel (ISO 2081:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2018
Status: active
Page Count: 20
ICS Code (Metallic coatings): 25.220.40
scope:

This document specifies requirements for electroplated coatings of zinc with supplementary treatments on iron or steel. It includes information to be supplied by the purchaser to the electroplater, and the requirements for heat treatment before and after electroplating.

It is not applicable to zinc coatings applied

- to sheet, strip or wire in the non-fabricated form,

- to close-coiled springs, or

- for purposes other than protective or decorative.

This document does not specify requirements for the surface condition of the basis metal prior to electroplating with zinc. However, defects in the surface of the basis metal can adversely affect the appearance and performance of the coating.

The coating thickness that can be applied to threaded components can be limited by dimensional requirements, including class or fit.

Document History

DIN EN ISO 2081
July 1, 2018
Metallic and other inorganic coatings - Electroplated coatings of zinc with supplementary treatments on iron or steel (ISO 2081:2018)
This document specifies requirements for electroplated coatings of zinc with supplementary treatments on iron or steel. It includes information to be supplied by the purchaser to the electroplater,...
May 1, 2017
Metallic and other inorganic coatings - Electroplated coatings of zinc with supplementary treatments on iron or steel (ISO/DIS 2081.2:2017); German and English version prEN ISO 2081:2017
A description is not available for this item.
April 1, 2016
Metallic and other inorganic coatings - Electroplated coatings of zinc with supplementary treatments on iron or steel (ISO/DIS 2081:2016); German and English version prEN ISO 2081:2016
A description is not available for this item.
May 1, 2009
Metallic and other inorganic coatings - Electroplated coatings of zinc with supplementary treatments on iron or steel (ISO 2081:2008)
This International Standard specifies requirements for electroplated coatings of zinc with supplementary treatments on iron or steel. It includes information to be supplied by the purchaser to the...

References

Advertisement