DIN EN 12977-4
Thermal solar systems and components - Custom built systems - Part 4: Performance test methods for solar combistores
| Organization: | DIN |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Solar energy engineering): | 27.160 |
| ICS Code (Central heating systems): | 91.140.10 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
This European Standard specifies test methods for the performance characterization of stores which are intended for use in small custom built systems as specified in EN 12977-1:2018.
Stores tested according to this document are commonly used in solar combisystems. However, the thermal performance of all other thermal stores with water as a storage medium (e.g. for heat pump systems) can be also assessed according to the test methods specified in this document.
This document applies to combistores with a nominal volume up to 3 000 l and without integrated burner.
NOTE This document is extensively based on references to EN 12977-3:2018.
Document History