DIN EN ISO 527-1
Plastics - Determination of tensile properties - Part 1: General principles (ISO/DIS 527-1:2018); German and English version prEN ISO 527-1:2018
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2018 |
| Status: | inactive |
| Page Count: | 67 |
| ICS Code (Plastics in general): | 83.080.01 |
Document History
December 1, 2019
Plastics - Determination of tensile properties - Part 1: General principles (ISO 527-1:2019)
A description is not available for this item.
DIN EN ISO 527-1
August 1, 2018
Plastics - Determination of tensile properties - Part 1: General principles (ISO/DIS 527-1:2018); German and English version prEN ISO 527-1:2018
A description is not available for this item.
June 1, 2012
Plastics - Determination of tensile properties - Part 1: General principles (ISO 527-1:2012)
This part of ISO 527 specifies the general principles for determining the tensile properties of plastics and plastic composites under defined conditions. Several different types of test specimen are...
April 1, 1996
Plastics -General principles for the determination of tensile properties (ISO 527-1:1993 + Corr 1:1994)
This part of IS0 527 specifies the general principles for determining the tensile properties of plastics and plastic composites under defined conditions.
Several different types of test specimen are...