DIN EN ISO 18187

Soil quality - Contact test for solid samples using the dehydrogenase activity of Arthrobacter globiformis (ISO 18187:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2018
Status: active
Page Count: 35
ICS Code (Biological properties of soils): 13.080.30
scope:

This International Standard specifies a rapid method for assessing solid samples in an aerobic suspension, by determining the inhibition of dehydrogenase activity of Arthrobacter globiformis using the redox dye resazurin.

It is applicable for assessing the effect of water-soluble and solid matter bounded non-volatile contaminants of natural samples, such as soils and waste materials. The test yields a result within 6 h and can therefore be used for screening potentially contaminated material.

Document History

August 1, 2023
Soil quality - Contact test for solid samples using the dehydrogenase activity of Arthrobacter globiformis (ISO/DIS 18187:2023); German and English version prEN ISO 18187:2023
A description is not available for this item.
DIN EN ISO 18187
July 1, 2018
Soil quality - Contact test for solid samples using the dehydrogenase activity of Arthrobacter globiformis (ISO 18187:2016)
This International Standard specifies a rapid method for assessing solid samples in an aerobic suspension, by determining the inhibition of dehydrogenase activity of Arthrobacter globiformis using...
August 1, 2016
Soil quality - Contact test for solid samples using the dehydrogenase activity of Arthrobacter globiformis (ISO 18187:2016); German and English version prEN ISO 18187:2016
A description is not available for this item.

References

Advertisement