CEI EN 62606

General requirements for arc fault detection devices

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2018
Status: active
Page Count: 32
ICS Code (Electrical accessories in general): 29.120.01
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This International Standard applies to arc fault detection devices (AFDDs) for household and similar uses, intended to be used in a.c. circuits, for rated voltages not exceeding 440 V a.c, with rated frequencies of 50 Hz, 60 Hz or 50/60 Hz and rated currents not exceeding 63 A.

 

Document History

CEI EN 62606
May 1, 2018
General requirements for arc fault detection devices
This International Standard applies to arc fault detection devices (AFDDs) for household and similar uses, intended to be used in a.c. circuits, for rated voltages not exceeding 440 V a.c, with rated...
August 1, 2014
General requirements for arc fault detection devices
This International Standard applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer:  - either as a single device...

References

Advertisement