IEC 60794-4 REDLINE

Optical fibre cables – Part 4: Sectional specification – Aerial optical cables along electrical power lines

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2018
Status: active
Page Count: 72
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 covers cable construction, test methods, optical, mechanical, environmental and electrical performance requirements for aerial optical fibre cables and cable elements which are intended to be used along power lines (OCEPL) as a high bandwidth transport media for communications and control optical signals, including optical ground wires (OPGW), optical phase conductors (OPPC), metallic aerial self-supported cables (MASS), all-dielectric self-supporting cables (ADSS) and optical attached cables (OPAC).

This document excludes figure-8 optical cables to be used on telephone utility poles.

The IEC TR 62839-1 gives recommendations to provide the customer with the environmental declaration on request.

Document History

IEC 60794-4 REDLINE
June 1, 2018
Optical fibre cables – Part 4: Sectional specification – Aerial optical cables along electrical power lines
This part of IEC 60794 covers cable construction, test methods, optical, mechanical, environmental and electrical performance requirements for aerial optical fibre cables and cable elements which are...

References

Advertisement