IEC 62153-4-8 REDLINE
Metallic cables and other passive components – Test methods – Part 4-8: Electromagnetic compatibility (EMC) – Capacitive coupling admittance
| Organization: | IEC |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
| ICS Code (Emission): | 33.100.10 |
scope:
This part of IEC 62153 specifies a test method for determining the capacitive coupling admittance, the capacitive coupling impedance and the coupling capacitance by the use of a triaxial set-up in a similar manner as for the measurement of the transfer impedance (see IEC 62153-4-3). Most cables have negligible capacitive coupling; however, in the case of cables with loose single-braids, the coupling through the holes in the screen shall be determined by the measurement of the capacitive coupling admittance.
Document History