ISO 6280

Plain bearings - Requirements and guidance on backings for thick-walled multilayer bearings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2018
Status: active
Page Count: 8
ICS Code (Plain bearings): 21.100.10
scope:

This document gives requirements and guidance to obtain the optimum bond between backing and bearing metal for thick-walled multilayer plain bearings. This optimum bond depends on the chemical composition, the state of stress, the structural arrangement and the machining of the bond surface of the backings.

NOTE Control of the manufacturing process is an important requirement to achieve an optimum bond between backing material and bearing metal.

Document History

ISO 6280
June 1, 2018
Plain bearings - Requirements and guidance on backings for thick-walled multilayer bearings
This document gives requirements and guidance to obtain the optimum bond between backing and bearing metal for thick-walled multilayer plain bearings. This optimum bond depends on the chemical...
January 1, 1981
Plain Bearings - Requirements on Backings for Thick-Walled Multilayer Bearings First Edition
A description is not available for this item.

References

Advertisement