ETSI - TS 102 891-1

Core Network and Interoperability Testing (INT); Message Waiting Indication (MWI) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification (3GPP Release 12); Part 1: Protocol Implementation Conformance Statement (PICS)

active, Most Current
Organization: ETSI
Publication Date: 1 June 2018
Status: active
Page Count: 13
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the Message Waiting Indication (MWI) using IP Multimedia (IM) Core Network (CN) subsystem supplementary service defined in ETSI TS 124 606 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [2].

Document History

TS 102 891-1
June 1, 2018
Core Network and Interoperability Testing (INT); Message Waiting Indication (MWI) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification (3GPP Release 12); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the Message Waiting Indication (MWI) using IP Multimedia (IM) Core Network (CN) subsystem...
July 1, 2010
Technical Committee for IMS Network Testing (INT); Message Waiting Indication (MWI) using IP Multimedia (IM) Core Network (CN) subsystem; Part 1: Protocol Implementation Conformance Statement (PICS)
The present document specifies the Protocol Implementation Conformance Statement of the Message Waiting Indication (MWI) service, based on 3GPP stage three Protocol Description of the Message Waiting...

References

Advertisement