DIN 3389-1
Ready made insulating joints - Part 1: Connecting pipes in the gas distribution - Requirements and tests
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Other standards related to insulation): | 29.080.99 |
| ICS Code (Gas supply systems): | 91.140.40 |
Document History
February 1, 2021
Ready-made insulated joint - Part 1: Insulating couplings for service lines and gas installations - Requirements and tests
A description is not available for this item.
January 1, 2020
Ready-made insulated joints - Part 1: Gas pipelines and gas installations up to 5 bar - Requirements and tests
A description is not available for this item.
September 1, 2013
Ready-made insulated joints - Part 1: Service lines in the gas distribution - Requirements and tests
A description is not available for this item.
DIN 3389-1
January 1, 2008
Ready made insulating joints - Part 1: Connecting pipes in the gas distribution - Requirements and tests
A description is not available for this item.