ETSI - TS 124 117
LTE; TV service configuration Management Object (MO)
| Organization: | ETSI |
| Publication Date: | 1 June 2018 |
| Status: | inactive |
| Page Count: | 19 |
scope:
The present document defines a Management Object (MO) that can be used to configure the parameters related to TV service provided via a PLMN.
The MO is compatible with the OMA Device Management (DM) protocol specifications, version 1.2 and upwards, and is defined using the OMA DM Device Description Framework (DDF) as described in the Enabler Release Definition OMA-ERELD-DM-V1_2 [2].
The MO consists of nodes and leaves conveying configuration parameters used for selecting and receiving TV service from a PLMN, according to the procedures described in 3GPP TS 23.246 [3] and 3GPP TS 24.116 [8].
Document History