NPFC - MIL-DTL-2953

STRAINERS, STEAM (SIZES 3 INCHES AND BELOW)

inactive
Buy Now
Organization: NPFC
Publication Date: 6 June 2018
Status: inactive
Page Count: 8
scope:

This specification covers basket-type steam strainers in sizes 3 inches and below.

Classification. Strainers covered by this specification are of the compositions, ratings, end styles, and sizes specified (see 1.2.1 through 1.2.4 and 6.2).

intended Use:

Strainers covered by this specification are intended for steam and steam drain use only and have pressure-temperature ratings in accordance with ASME B16.5 except for maximum allowable... View More

Document History

February 14, 2023
Strainers, Steam (Sizes 3 Inches and Below)
A description is not available for this item.
September 13, 2018
STRAINERS, STEAM (SIZES 3 INCHES AND BELOW)
Strainers covered by this specification are intended for steam and steam drain use only and have pressure-temperature ratings in accordance with ASME B16.5 except for maximum allowable temperatures....
MIL-DTL-2953
June 6, 2018
STRAINERS, STEAM (SIZES 3 INCHES AND BELOW)
Strainers covered by this specification are intended for steam and steam drain use only and have pressure-temperature ratings in accordance with ASME B16.5 except for maximum allowable temperatures....
April 23, 1991
STRAINERS, STEAM (SIZES 3 INCHES AND BELOW)
A description is not available for this item.
February 4, 1980
STRAINERS, STEAM (SIZES 3 INCHES AND BELOW)
Strainers covered by this specification are intended for steam and steam drain use only and have pressure-temperature ratings in accordance with ANSI B16.5 except for maximum allowable temperatures....
July 24, 1978
STRAINERS, STEAM (SIZES 3 INCHES AND BELOW)
A description is not available for this item.
May 1, 1973
STRAINERS, STEAM (SIZES 3 INCHES AND BELOW)
A description is not available for this item.
October 3, 1951
STRAINERS, STEAM (SIZES 3 INCHES AND BELOW)
A description is not available for this item.

References

Advertisement