DS/EN IEC 62820-3-1

Building intercom systems – Part 3-1: Application guidelines – General

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 June 2018
Status: active
Page Count: 26
ICS Code (Alarm and warning systems): 13.320
scope:

IEC 62820-3-1:2017 gives guidelines for planning, installation, commissioning, operation and maintenance of Building Intercom Systems (BIS), for use in security applications. The different technical requirements for BIS are specified in IEC 62820-1-1 and IEC 62820-1-2. The objectives of this document are to: - provide a framework to assist system integrators, installers, consultant engineers and system owners in establishing their requirements; - assist specifiers and system owners in determining the appropriate equipment required for a given application.

Document History

DS/EN IEC 62820-3-1
June 25, 2018
Building intercom systems – Part 3-1: Application guidelines – General
IEC 62820-3-1:2017 gives guidelines for planning, installation, commissioning, operation and maintenance of Building Intercom Systems (BIS), for use in security applications. The different technical...
Advertisement