CEN - EN 1993-1-5
Eurocode 3 - Design of steel structures - Part 1-5: Plated structural elements
| Organization: | CEN |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
1) EN 1993-1-5 gives design requirements of stiffened and unstiffened plates which are subject to inplane forces.
(2) Effects due to shear lag, in-plane load introduction and plate buckling for I-section girders and box girders are covered. Also covered are plated structural components subject to in-plane loads as in tanks and silos. The effects of out-of-plane loading are outside the scope of this document.
NOTE 1: The rules in this part complement the rules for class 1, 2, 3 and 4 sections, see EN 1993-1-1.
NOTE 2: For the design of slender plates which are subject to repeated direct stress and/or shear and also fatigue due to out-of-plane bending of plate elements (breathing) see EN 1993-2 and EN 1993-6.
NOTE 3: For the effects of out-of-plane loading and for the combination of in-plane effects and out-of-plane loading effects see EN 1993-2 and EN 1993-1-7.
Document History