ITU-T L.108

Optical fibre cable elements for microduct blowing-installation application

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 March 2018
Status: active
Page Count: 31
scope:

This Recommendation:

- refers to microduct fibre units and microduct cables to be used for telecommunication networks with blowing installation techniques;

- deals with mechanical and environmental characteristics of microduct fibre units and microduct cables. The optical fibre dimensional and performance parameters, together with their test methods, should comply with [IEC 60793-5-10] or [IEC 60794-5-20] which deal with microduct cable and microduct fibre units, respectively. The optical fibre dimensional and transmission characteristics, together with their test methods, should comply with [IEC 60793-2-10] and with [ITU-T G.651.1], [ITU-T G.652], [ITU-T G.653], [ITU-T G.654], [ITU-T G.655], [ITU-T G.656] and [ITU-T G.657] which deal with multi-mode graded index optical fibres and single-mode optical fibres, respectively;

- acknowledges that some optical fibre cables may contain metallic elements, for which reference should be made to [b-ITU-T Technical Report] and other L-series Recommendations.

Document History

ITU-T L.108
March 1, 2018
Optical fibre cable elements for microduct blowing-installation application
This Recommendation: – refers to microduct fibre units and microduct cables to be used for telecommunication networks with blowing installation techniques; – deals with mechanical and environmental...

References

Advertisement