IEC 60358-4
Coupling capacitors and capacitor dividers – Part 4: DC or AC single-phase capacitor dividers
| Organization: | IEC |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
This Part 4 of IEC 60358 applies to DC or AC single-phase capacitor-dividers connected between line and ground used for manufacturing Voltage Transformers as well as for other applications.
NOTE 1 Diagrams of dividers to which this standard applies are given in Figures 401 and 402 (402.1 and 402.2).
NOTE 2 This standard specifies the basic requirements of the dividers; the requirements of the complete Voltage Transformers are given in the IEC 61869 series.
Document History