ISO 4586-1
High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (usually called laminates) - Part 1: Introduction and general information
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
This document is applicable to high-pressure decorative laminates (HPL, HPDL) as defined in Clause 3.
This document gives an overview of the ISO 4586 series, and provides guidance in the selection and application of test methods and specifications contained in ISO 4586-2 to ISO 4586-8.
Document History
ISO 4586-1
July 1, 2018
High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (usually called laminates) - Part 1: Introduction and general information
This document is applicable to high-pressure decorative laminates (HPL, HPDL) as defined in Clause 3.
This document gives an overview of the ISO 4586 series, and provides guidance in the selection...
November 1, 2015
High-pressure decorative laminates (HPL, HPDL) - Sheets based on thermosetting resins (Usually called Laminates) - Part 1: Introduction and general information
This standard is applicable to High-Pressure Decorative Laminates (HPL, HPDL) as defined in Clause 3.
This part of ISO 4586 gives an overview of the standard, and provides guidance in the selection...
October 15, 2004
High-pressure decorative laminates Sheets made from thermosetting resins Part 1: Classification and specifications
A description is not available for this item.
November 1, 1997
High-Pressure Decorative Laminates - Sheets Made from Thermosetting Resins - Part 1: Classification and Specifications
A description is not available for this item.
November 1, 1997
High-Pressure Decorative Laminates - Sheets Made from Thermosetting Resins - Part 1: Classification and Specifications
A description is not available for this item.
January 1, 1995
High-Pressure Decorative Laminates - Sheets Made from Thermosetting Resins - Part 1: Classification and Specifications Third Edition
A description is not available for this item.