ISO 13769

Gas cylinders - Stamp marking

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2018
Status: active
Page Count: 26
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies stamp marking of transportable gas cylinders of volumes greater than 0,12 l and up to or equal to 150 l and tubes of volumes up to or equal to 3 000 l, including:

- steel and aluminium-alloy gas cylinders;

- composite gas cylinders;

- acetylene cylinders;

- liquefied petroleum gas (LPG) cylinders (see Annex A); and

- small cylinders (see Annex B).

Unless noted by exception, the use of "cylinder" in this document refers to the above types of cylinders.

Non-refillable cylinders are addressed by this standard.

Document History

ISO 13769
July 1, 2018
Gas cylinders - Stamp marking
This document specifies stamp marking of transportable gas cylinders of volumes greater than 0,12 l and up to or equal to 150 l and tubes of volumes up to or equal to 3 000 l, including: — steel and...
December 15, 2007
Gas cylinders - Stamp marking
A description is not available for this item.
December 1, 2003
Gas cylinders — Stamp marking
A description is not available for this item.
July 1, 2002
Gas cylinders - Stamp marking
A description is not available for this item.

References

Advertisement