ETSI - TS 123 282

LTE; Functional architecture and information flows to support Mission Critical Data (MCData); Stage 2

inactive
Organization: ETSI
Publication Date: 1 July 2018
Status: inactive
Page Count: 97
scope:

This document specifies the functional architecture, procedures and information flows needed to support the Mission Critical Data (MCData) services. MCData is a suite of services which utilizes the common functional architecture defined in 3GPP TS 23.280 [5] to support MC services over LTE including the common services core.

MCData services suite consists of the following sub-services:

- short data service (SDS);

- file distribution (FD.

MCData features include:

- conversation management;

- transmission and reception control;

- communication release; and

- enhanced status.

The corresponding service requirements are defined in 3GPP TS 22.282 [3] and 3GPP TS 22.280 [2].

The present document is applicable primarily to MCData service using E-UTRAN access based on the EPC architecture defined in 3GPP TS 23.401 [4]. Certain application functions of the MCData service could also be supported via non- 3GPP access networks but no additional functionality is specified to support non-3GPP access. The MCData service can be used for public safety applications and also for general commercial applications e.g. utility companies and railways.

Document History

May 1, 2022
LTE; Functional architecture and information flows to support Mission Critical Data (MCData); Stage 2
This document specifies the functional architecture, procedures and information flows needed to support the Mission Critical Data (MCData) services. MCData is a suite of services which utilizes the...
January 1, 2021
LTE; Functional architecture and information flows to support Mission Critical Data (MCData); Stage 2
This document specifies the functional architecture, procedures and information flows needed to support the Mission Critical Data (MCData) services. MCData is a suite of services which utilizes the...
October 1, 2020
LTE; Functional architecture and information flows to support Mission Critical Data (MCData); Stage 2
This document specifies the functional architecture, procedures and information flows needed to support the Mission Critical Data (MCData) services. MCData is a suite of services which utilizes the...
October 1, 2020
LTE; Functional architecture and information flows to support Mission Critical Data (MCData); Stage 2
This document specifies the functional architecture, procedures and information flows needed to support the Mission Critical Data (MCData) services. MCData is a suite of services which utilizes the...
July 1, 2018
LTE; Functional architecture and information flows to support Mission Critical Data (MCData); Stage 2
This document specifies the functional architecture, procedures and information flows needed to support the Mission Critical Data (MCData) services. MCData is a suite of services which utilizes the...
TS 123 282
July 1, 2018
LTE; Functional architecture and information flows to support Mission Critical Data (MCData); Stage 2
This document specifies the functional architecture, procedures and information flows needed to support the Mission Critical Data (MCData) services. MCData is a suite of services which utilizes the...
April 1, 2018
LTE; Functional architecture and information flows to support Mission Critical Data (MCData); Stage 2
This document specifies the functional architecture, procedures and information flows needed to support the Mission Critical Data (MCData) services. MCData is a suite of services which utilizes the...
January 1, 2018
LTE; Functional architecture and information flows to support Mission Critical Data (MCData); Stage 2
This document specifies the functional architecture, procedures and information flows needed to support the Mission Critical Data (MCData) services. MCData is a suite of services which utilizes the...
October 1, 2017
LTE; Functional architecture and information flows to support Mission Critical Data (MCData); Stage 2
This document specifies the functional architecture, procedures and information flows needed to support the Mission Critical Data (MCData) services. MCData is a suite of services which utilizes the...
July 1, 2017
LTE; Functional architecture and information flows to support Mission Critical Data (MCData); Stage 2
This document specifies the functional architecture, procedures and information flows needed to support the Mission Critical Data (MCData) services. MCData is a suite of services which utilizes the...
May 1, 2017
LTE; Functional architecture and information flows to support Mission Critical Data (MCData); Stage 2
This document specifies the functional architecture, procedures and information flows needed to support the Mission Critical Data (MCData) services. MCData is a suite of services which utilizes the...

References

Advertisement