IEC 60404-13

Magnetic Materials - Part 13: Methods of Measurement of Density, Resistivity and Stacking Factor of Electrical Steel Sheet and Strip

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2018
Status: active
Page Count: 52
ICS Code (Magnetic materials): 29.030
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 60404 specifies the methods used for determining the resistivity, density and stacking factor of grain-oriented and non-oriented electrical steel strip and sheet. These quantities are necessary to establish the physical characteristics of the material. Moreover, the density is necessary to allow specified values of the magnetic polarization, resistivity and stacking factor to be determined.

Since these properties are functions of temperature, the measurements will be made at an ambient temperature of (23 ±5) °C except when specified in this document.

Document History

IEC 60404-13
July 1, 2018
Magnetic Materials - Part 13: Methods of Measurement of Density, Resistivity and Stacking Factor of Electrical Steel Sheet and Strip
This part of IEC 60404 specifies the methods used for determining the resistivity, density and stacking factor of grain-oriented and non-oriented electrical steel strip and sheet. These quantities...
September 1, 1995
Magnetic Materials - Part 13: Methods of Measurement of Density, Resistivity and Stacking Factor of Electrical Steel Sheet and Strip
Scope and object This part of IEC 404 specifies the methods used for determining the density, resistivity and stacking factor of electrical steel sheet and strip. These quantities are necessary to...

References

Advertisement