ASD-STAN PREN 4860
Aerospace series Environmental testing Test Xb: Abrasion of markings, letterings, surfaces and materials caused by rubbing of fingertips and hands
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 16 |
scope:
This standard provides a standard method to determine the resistance of markings and letterings on flat or curved surfaces against abrasion as may occur for example by manually operating actuators, buttons, materials and surfaces in aerospace. The method is also suitable to test the resistance against fluids, pastes, particles and other materials and also in combination.
Document History
ASD-STAN PREN 4860
June 1, 2018
Aerospace series Environmental testing Test Xb: Abrasion of markings, letterings, surfaces and materials caused by rubbing of fingertips and hands
This standard provides a standard method to determine the resistance of markings and letterings on flat or curved surfaces against abrasion as may occur for example by manually operating actuators,...