NPFC - MIL-DTL-29210/2

HOSE ASSEMBLY, IRON, BRASS, AND CRES CONNECTORS, RUBBER, METAL LINED, WIRE REINFORCED, 1.250, 1.500, AND 2.000 INCH HOSE, 250 PSIG, SATURATED STEAM SERVICE

inactive
Buy Now
Organization: NPFC
Publication Date: 10 July 2018
Status: inactive
Page Count: 1

Document History

April 1, 2020
HOSE ASSEMBLY, IRON, BRASS, AND CRES CONNECTORS, RUBBER, METAL LINED, WIRE REINFORCED, 1.250, 1.500, AND 2.000 INCH HOSE, 250 PSIG, SATURATED STEAM SERVICE
Temporary services from docks or barges to ships 250 psi, saturated steam service at a temperature of up to 406°F (208°C).
MIL-DTL-29210/2
July 10, 2018
HOSE ASSEMBLY, IRON, BRASS, AND CRES CONNECTORS, RUBBER, METAL LINED, WIRE REINFORCED, 1.250, 1.500, AND 2.000 INCH HOSE, 250 PSIG, SATURATED STEAM SERVICE
A description is not available for this item.
June 21, 2010
HOSE ASSEMBLY, IRON, BRASS, AND CRES CONNECTORS, RUBBER, METAL LINED, WIRE REINFORCED, 1.250, 1.500, AND 2.000 INCH HOSE, 250 PSIG, SATURATED STEAM SERVICE
A description is not available for this item.
Advertisement