TAPPI T 839

Edgewise compressive strength of corrugated fiberboard using the clamp method (short column test)

active, Most Current
Buy Now
Organization: TAPPI
Publication Date: 1 January 2018
Status: active
Page Count: 5
scope:

This method describes procedures for determining the edgewise compressive strength, with flutes vertical, loading perpendicular to the axis of the flutes, of a short column of single-, double-, or triple-wall corrugated fiberboard.

The method includes procedures for cutting the test specimen (saw cutting and knife cutting), one procedure for specimen support (spring support clamp fixture), and two procedures for applying the compressive force (constant strain rate, or constant load rate). Studies have shown that any combination of these procedures will yield similar test results with the stated precision (Section 9).

Document History

TAPPI T 839
January 1, 2018
Edgewise compressive strength of corrugated fiberboard using the clamp method (short column test)
This method describes procedures for determining the edgewise compressive strength, with flutes vertical, loading perpendicular to the axis of the flutes, of a short column of single-, double-, or...
January 1, 2012
Edgewise compressive strength of corrugated fiberboard using the clamp method (short column test)
This method describes procedures for determining the edgewise compressive strength, with flutes vertical, loading perpendicular to the axis of the flutes, of a short column of single-, double-, or...
January 1, 2008
Edgewise compressive strength of corrugated fiberboard using the clamp method (short column test)
A description is not available for this item.
January 1, 2002
Edgewise compressive strength of corrugated fiberboard using the clamp method (short column test)
A description is not available for this item.
January 1, 1995
Edgewise Compressive Strength of Corrugated Fiberboard Using the Clamp Method (Short Column Test) (Redesignation of UM 817)
A description is not available for this item.

References

Advertisement