ISO 13640

Buildings and civil engineering works - Sealants - Specifications for test substrates

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2018
Status: active
Page Count: 10
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This document specifies the procedures for producing substrates of mortar, glass and anodized aluminium used for testing sealants.

The purpose of these requirements is to ensure the reproducibility of the standardized tests conducted on sealants through the precise definition of both the composition and the method of preparation of the test substrates.

The substrates defined in this document are indicators of the sealant's performance and not substrates which reproduce the characteristics of the construction materials.

Document History

ISO 13640
July 1, 2018
Buildings and civil engineering works - Sealants - Specifications for test substrates
This document specifies the procedures for producing substrates of mortar, glass and anodized aluminium used for testing sealants. The purpose of these requirements is to ensure the reproducibility...
December 15, 1999
Building Construction - Jointing Products - Specifications for Test Substrates
A description is not available for this item.

References

Advertisement