CENELEC - EN IEC 62046

Safety of machinery - Application of protective equipment to detect the presence of persons

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2018
Status: active
Page Count: 98
ICS Code (Safety of machinery): 13.110
scope:

This International Standard specifies requirements for the selection, positioning, configuration and commissioning of protective equipment to detect the momentary or continued presence of persons in order to protect those persons from dangerous part(s) of machinery in industrial applications. This standard covers the application of electro-sensitive protective equipment (ESPE) specified in IEC 61496 (all parts) and pressure sensitive mats and floors specified in ISO 13856-1.

It takes into account the characteristics of the machinery, the protective equipment, the environment and human interaction by persons of 14 years and older.

This document includes informative annexes to provide guidance on the application of protective equipment to detect the presence of persons. These annexes contain examples to illustrate the principles of this standard. These examples are not intended to be the only solutions to a given application and are not intended to restrict innovation or advancement of technology. The examples are provided only as representative solutions to illustrate some of the concepts of integration of protective equipment, and have been simplified for clarity, so they may be incomplete.

Document History

EN IEC 62046
July 1, 2018
Safety of machinery - Application of protective equipment to detect the presence of persons
This International Standard specifies requirements for the selection, positioning, configuration and commissioning of protective equipment to detect the momentary or continued presence of persons in...
May 1, 2008
Safety of machinery - Application of protective equipment to detect the presence of persons
A description is not available for this item.
June 1, 2005
Safety of machinery Application of protective equipment to detect the presence of persons
A description is not available for this item.

References

Advertisement