CEN - EN 20697

Sterile drainage catheters and accessory devices for single use

active, Most Current
Organization: CEN
Publication Date: 1 July 2018
Status: active
Page Count: 46
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This document specifies requirements for sterile, single use drainage catheters, wound and fluid accumulation drainage systems, surgical drainage catheters and their components, where the catheter is placed in a body cavity or wound, surgically or percutaneously, for drainage of fluid or air to the exterior.

The drainage catheter is left to drain naturally or connected to a suction source for faster tissue granulation.

This document is not applicable to:

a) suction catheters;

b) tracheal catheters;

c) urethral catheters;

NOTE See ISO 20696.

d) ureteral stents, biliary stents, and other stents; NOTE See ISO 14630 and ASTM F1828-97 for stents requirements.

e) drainage catheters placed in digestive tracts percutaneously with gastrostomy technique;

f) neuraxial catheters used for removal of cerebrospinal fluid;

NOTE See ISO 20698.

g) enteral catheters used for removal of solutions or substances from the gastrointestinal tract;

NOTE See ISO 20695.

h) coatings.

Document History

EN 20697
July 1, 2018
Sterile drainage catheters and accessory devices for single use
This document specifies requirements for sterile, single use drainage catheters, wound and fluid accumulation drainage systems, surgical drainage catheters and their components, where the catheter is...

References

Advertisement