CENELEC - EN 62489-1
Electroacoustics - Audio-frequency induction loop systems for assisted hearing - Part 1: Methods of measuring and specifying the performance of system components
| Organization: | CENELEC |
| Publication Date: | 1 April 2010 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This part of the IEC 62489 series applies to the components of audio-frequency induction-loop systems for assisted hearing. It may also be applied to such systems used for other purposes, as far as it is applicable. This standard is intended to encourage accurate and uniform presentation of manufacturers' specifications, which can be verified by standardized methods of measurement. It is intended for type testing.
The components considered are the following:
- amplifiers;
- m icrophones;
- other components, such as playback equipment.
This standard does not deal with safety, for which IEC 60065 applies. It also does not deal with EMC (Electromagnetic compatibility) and EMF (Electromagnetic fields, in the context of human exposure).
Document History