GMW15067

Vibration Damping Heat Fusible Pads

inactive
Buy Now
Organization: GMW
Publication Date: 1 November 2007
Status: inactive
Page Count: 4
scope:

This specification covers the requirements for a sheet vibration damping heat fusible material intended for use on inverted vertical or horizontal surfaces. The material may come in the form of a single layer, constrained layer or a multilayer composite.

Material Description.

Heat fusible bitumen pads which are applied on painted sheet metal in order to provide a damping effect on the body. Before the paint shop oven these mats are to be set on the specific places what generates the following classification.

Type I:

A standard bitumen material with a hot melt adhesive and can be applied in the paint shop.

Type II:

A magnetic material with a hot melt adhesive and can be applied in the paint shop. The magnetic strength shall not be less than 18 mT.

Type III:

A material which comes with a pressure sensitive adhesive on the attaching surface to enhance adhesion for difficult to bond areas.

Type IV:

The same as Type I or Type II materials except with an epoxy restraining layer to induce stiffening.

Typical Applications.

Correlation between common panel position forms for part setting on the determined place before entering the paint shop oven for curing and examples of application. See Table A1.

Deadeners Materials Identification.

Heat fusible materials specifications identifications and equivalence between them. See Table A2.

Document History

May 1, 2018
Vibration Damping Heat Fusible Pads
This specification details the material and performance requirements for heat-fusible (bakeable) and self-adhesive, bitumen-based, vibration damping sheets. These heat-fusible sheets are intended for...
April 1, 2013
Vibration Damping Heat Fusible Pads
This specification details the material and performance requirements for heat-fusible (bakeable) and selfadhesive, bitumen-based, vibration damping sheets. These heat-fusible sheets are intended for...
GMW15067
November 1, 2007
Vibration Damping Heat Fusible Pads
This specification covers the requirements for a sheet vibration damping heat fusible material intended for use on inverted vertical or horizontal surfaces. The material may come in the form of a...

References

Advertisement