ASTM International - ASTM C845/C845M-12

Standard Specification for Expansive Hydraulic Cement

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2012
Status: inactive
Page Count: 3
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers hydraulic cements that expand during the early hardening period after setting.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers hydraulic cements that expand during the early hardening period after setting. The cement covered by this specification is suitable for use in shrinkage-compensatiView More

Document History

December 1, 2024
Standard Specification for Expansive Hydraulic Cement
1.1 This specification covers hydraulic cements that expand during the early hardening period after setting. 1.2 The values stated in either SI units or inch-pound units are to be regarded...
July 1, 2018
Standard Specification for Expansive Hydraulic Cement
1.1 This specification covers hydraulic cements that expand during the early hardening period after setting. 1.2 The values stated in either SI units or inch-pound units are to be regarded...
ASTM C845/C845M-12
December 15, 2012
Standard Specification for Expansive Hydraulic Cement
This specification covers hydraulic cements that expand during the early hardening period after setting. The cement covered by this specification is suitable for use in shrinkage-compensating...
Advertisement