CEN - EN ISO 3923-1
Metallic powders - Determination of apparent density - Part 1: Funnel method
| Organization: | CEN |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This document specifies the funnel method for the determination of the apparent density of metallic powders under standardized conditions.
The method is intended for metallic powders that flow freely through a 2,5 mm diameter orifice. It can, however, be used for powders that flow with difficulty through a 2,5 mm diameter orifice but flow through a 5 mm diameter orifice.
Methods for the determination of the apparent density of powders that will not flow through a 5 mm diameter orifice are specified in ISO 3923‑2[1].
Document History