JSA - JIS C 3653
Installation methods of power cables buried ground
active, Most Current
Buy Now
| Organization: | JSA |
| Publication Date: | 20 March 2004 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
This Japanese Industrial Standard specifies installation methods of the electrical structures given below that are placed under the ground of the demand place for installing the power cables with a working voltage not exceeding 7000 V (hereafter referred to as cables).
a) Cableway installed by conduit system
b) Cableway installed by direct laying system
c) Outdoor wiring
Document History
JIS C 3653
March 20, 2004
Installation methods of power cables buried ground
This Japanese Industrial Standard specifies installation methods of the electrical structures given below that are placed under the ground of the demand place for installing the power cables with a...
January 1, 1994
Installation Methods of Power Cables Buried Ground
A description is not available for this item.