CEN - EN ISO 10927

Plastics - Determination of the molecular mass and molecular mass distribution of polymer species by matrix-assisted laser desorption/ionization time-of-flight mass spectrometry (MALDI-TOF-MS)

active, Most Current
Organization: CEN
Publication Date: 1 July 2018
Status: active
Page Count: 22
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies a general method for determining the average molecular mass and molecular mass distribution of polymers (see Reference [1]) from 2 000 g ⋅ mol−1 to 20 000 g ⋅ mol−1 by matrixassisted laser desorption/ionization time-of-flight mass spectrometry (MALDI-TOF-MS).

The average molecular masses and molecular mass distributions are calculated from a calibration curve constructed using synthetic-polymer and/or biopolymer standards.

 This method is therefore classified as a relative method. The method is not applicable to polyolefins or to polymers with a polydispersity >1,2.

Document History

EN ISO 10927
July 1, 2018
Plastics - Determination of the molecular mass and molecular mass distribution of polymer species by matrix-assisted laser desorption/ionization time-of-flight mass spectrometry (MALDI-TOF-MS)
This document specifies a general method for determining the average molecular mass and molecular mass distribution of polymers (see Reference [1]) from 2 000 g ⋅ mol−1 to 20 000 g ⋅ mol−1 by...
April 1, 2011
Plastics - Determination of the molecular mass and molecular mass distribution of polymer species by matrix-assisted laser desorption/ionization time-of-flight mass spectrometry (MALDI-TOF-MS)
This International Standard specifies a general method for determining the average molecular mass and molecular mass distribution of polymers (see Reference [1]) from 2 000 g⋅mol−1 to 20 000 g⋅mol−1...

References

Advertisement