BSI - BS EN 4838-004

Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency Part 004: With signal contact - Product standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 July 2018
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

BS EN 4838-004
July 31, 2018
Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz constant frequency Part 004: With signal contact - Product standard
A description is not available for this item.

References

Advertisement