DSF/FPREN ISO 22476-6

Geotechnical investigation and testing – Field testing – Part 6: Self boring pressuremeter test (ISO/FDIS 22476-6:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 28
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This document comprises requirements for investigations of soil and weak rock by pressuremeter tests with the self-boring pressuremeter (SBP) as part of the geotechnical investigation services according to EN 1997-1 and EN 1997-2. Tests with the self-boring pressuremeter cover the measurement in situ of the deformation of soils and weak rocks by the expansion and contraction of a cylindrical flexible membrane under pressure. The SBP is drilled into the ground using an integral self-boring head at its lower end in such a way that the probe replaces the material it removes so creating its own test hole and minimises the disturbance to the soil outside the instrument. Pressure applied to, and the associated expansion of the probe are measured and recorded so as to obtain the stress-displacement relationship for the soil as tested. During both boring and testing the data is recorded automatically.

Document History

October 29, 2018
Geotechnical investigation and testing – Field testing – Part 6: Self boring pressuremeter test (ISO 22476-6:2018)
This document specifies the equipment requirements, execution of and reporting on self-boring pressuremeter (SBP) tests. NOTE – This document fulfils the requirements for self-boring pressuremeter...
DSF/FPREN ISO 22476-6
Geotechnical investigation and testing – Field testing – Part 6: Self boring pressuremeter test (ISO/FDIS 22476-6:2018)
This document comprises requirements for investigations of soil and weak rock by pressuremeter tests with the self-boring pressuremeter (SBP) as part of the geotechnical investigation services...
Advertisement