DSF/ISO/FDIS 23551-2
Safety and control devices for gas burners and gas-burning appliances -- Particular requirements -- Part 2: Pressure regulators
Organization: | DS |
Status: | active |
Page Count: | 73 |
ICS Code (Gas fuel burners): | 27.060.20 |
scope:
This part of ISO 23551 specifies safety, construction, performance and testing requirements for pressure regulators and pneumatic gas/air ratio pressure regulators intended for use with gas burners and gas-burning appliances. This part of ISO 23551 applies to pressure regulators and pneumatic gas/air ratio pressure regulators of nominal connection size up to and including DN 250 at inlet pressures up to and including 500 kPa, for use with natural gas, manufactured gas or liquefied petroleum gas (LPG). It is not applicable to corrosive and waste gases. This part is specifically applicable to: - positive, zero and negative pressure regulators which could use auxiliary energy to change the outlet pressure setting, - pneumatic gas/air ratio pressure regulators, which function by controlling a gas outlet pressure in response to an air signal pressure, air signal differential pressure, and/or to a combustion chamber pressure signal, - gas/air ratio pressure regulators, which function by controlling an air outlet pressure in response to a gas signal pressure or a gas signal differential pressure.