DSF/EN ISO 16135/PRA1

Industrial valves – Ball valves of thermoplastics materials

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 12
ICS Code (Ball and plug valves): 23.060.20
scope:

This standard specifies requirements for the design, functional characteristics and manufacture of ball valves made of thermoplastics materials intended for isolating service, for control service, and to divert/mix fluids, their connection to the pipe system, the body materials and their pressure/temperature rating between - 40 °C and + 120 °C, for a lifetime of 25 years, and also specifies their tests. This International Standard is applicable to hand- or power-operated valves to be installed in industrial pipe systems, irrespective of the field of application and the fluids to be conveyed.

Document History

August 19, 2019
Industrial valves – Ball valves of thermoplastics materials – Amendment 1 (ISO 16135:2006/Amd 1:2019)
This standard specifies requirements for the design, functional characteristics and manufacture of ball valves made of thermoplastics materials intended for isolating service, for control service,...
March 28, 2006
Industrial valves - Ball valves of thermoplastics materials
This standard specifies requirements for the design, functional characteristics and manufacture of ball valves made of thermoplastics materials intended for isolating service, for control service,...
Industrial valves – Ball valves of thermoplastics materials – Amendment 1 (ISO 16135:2006/FDAM 1:2019)
This standard specifies requirements for the design, functional characteristics and manufacture of ball valves made of thermoplastics materials intended for isolating service, for control service,...
DSF/EN ISO 16135/PRA1
Industrial valves – Ball valves of thermoplastics materials
This standard specifies requirements for the design, functional characteristics and manufacture of ball valves made of thermoplastics materials intended for isolating service, for control service,...
Advertisement