DSF/FPREN ISO 4945
Steel – Determination of nitrogen – Spectrophotometric method (ISO/FDIS 4945:2018)
| Organization: | DS |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Steels): | 77.080.20 |
scope:
This document specifies a spectrophotometric method for the determination of nitrogen in steel . The method is applicable to determination of nitrogen mass fraction between 0,000 6 % and 0,050 % in low alloy steels and between 0,01 % and 0,050 % in high alloy steels. However, the method is not applicable to samples containing silicon nitride. The method doesn't apply to samples having silicon contents > 0,6 %
Document History