DSF/FPREN IEC 62783-2

Twinax cables for digital communications – Part 2: Family specification – Cable for Ethernet-over-twinax physical interfaces

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 16
scope:

This International Standard covers indoor cables and specifies the definitions and requirements of twin-axial cables used in digital communication systems. This Family Specification, part 2 of IEC 62783, gives additional requirements for twinax cables for use in IEEE Std 802.3TM Ethernet physical interfaces. It shall be read in conjunction with the IEC 62783- 1. This Family Specification gives requirements and transmission characteristics for single twinax elements as well as multiple twinax elements within the same sheath, i.e. "twinax cable". 2 Normative references The following referenced documents are indispensable for the application of this document. For dated references, only the edition cited applies. For undated references, the latest edition of the referenced document (including any amendments) applies. IEC 61156-1 Multicore and symmetrical pair/quad cables for digital communications - Part 1: Generic specification IEC/TR 61156-1-2 Amendment 1 Multicore and symmetrical pair/quad cables for digital communications - Part 1-2: Electrical transmission characteristics and test methods of symmetrical pair/quad cables IEC 62783-1 Twinax cables for digital communications - Part 1: Generic specification

Document History

DSF/FPREN IEC 62783-2
Twinax cables for digital communications – Part 2: Family specification – Cable for Ethernet-over-twinax physical interfaces
This International Standard covers indoor cables and specifies the definitions and requirements of twin-axial cables used in digital communication systems. This Family Specification, part 2 of IEC...
Advertisement