DSF/EN ISO 16138/PRA1

Industrial valves – Diaphragm valves of thermoplastics materials

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 12
ICS Code (Globe valves): 23.060.10
ICS Code (Other valves): 23.060.99
scope:

This standard specifies requirements for the design, functional characteristics and manufacture of diaphragm valves made of thermoplastics materials intended for isolating and control service, their connection to the pipe system, the body materials and their pressure/temperature rating between - 40 °C and + 120 °C, for a lifetime of 25 years, and also specifies their tests. This standard is applicable to hand- or power-operated valves to be installed in industrial pipe systems, irrespective of the field of application and the fluids to be conveyed.

Document History

August 19, 2019
Industrial valves – Diaphragm valves of thermoplastics materials – Amendment 1 (ISO 16138:2006/Amd 1:2019)
This standard specifies requirements for the design, functional characteristics and manufacture of diaphragm valves made of thermoplastics materials intended for isolating and control service, their...
March 28, 2006
Industrial valves - Diaphragm valves of thermoplastics materials
This standard specifies requirements for the design, functional characteristics and manufacture of diaphragm valves made of thermoplastics materials intended for isolating and control service,...
DSF/EN ISO 16138/PRA1
Industrial valves – Diaphragm valves of thermoplastics materials
This standard specifies requirements for the design, functional characteristics and manufacture of diaphragm valves made of thermoplastics materials intended for isolating and control service, their...
Industrial valves – Diaphragm valves of thermoplastics materials – Amendment 1 (ISO 16138:2006/FDAM 1:2019)
This standard specifies requirements for the design, functional characteristics and manufacture of diaphragm valves made of thermoplastics materials intended for isolating and control service, their...
Advertisement