DS/EN ISO 10855-3

Offshore containers and associated lifting sets – Part 3: Periodic inspection, examination and testing (ISO 10855-3:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 July 2018
Status: active
Page Count: 30
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This document specifies requirements for the periodic inspection, examination and testing of offshore freight and service containers, built in accordance with ISO 10855‑1, with maximum a gross mass not exceeding 25 000 kg and their associated lifting sets, intended for repeated use to, from and between offshore installations and ships. Inspection requirements following damage and repair of offshore containers are also included. Recommended knowledge and experience of staff responsible for inspection of offshore containers is given in Annex B. Recommended knowledge and experience of staff responsible for inspection of lifting sets intended for use with offshore containers is given in Annex C.

Document History

DS/EN ISO 10855-3
July 17, 2018
Offshore containers and associated lifting sets – Part 3: Periodic inspection, examination and testing (ISO 10855-3:2018)
This document specifies requirements for the periodic inspection, examination and testing of offshore freight and service containers, built in accordance with ISO 10855‑1, with maximum a gross mass...
Offshore containers and associated lifting sets – Part 3: Periodic inspection, examination and testing (ISO/FDIS 10855-3:2018)
This Part of ISO 10855 specifies requirements for the periodic inspection, examination and testing of offshore freight and service containers, built in accordance with ISO 10855-1, with maximum gross...
Offshore containers and associated lifting sets - Part 3: Periodic inspection, examination and testing (ISO/DIS 10855-3:2015)
This Part of ISO 10855 specifies requirements for the periodic inspection, examination and testing of offshore freight and service containers, built in accordance with ISO 10855-1, with maximum gross...
Advertisement