DS/EN 61300-2-26

Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-26: Tests – Salt mist

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 July 2007
Status: active
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The purpose of this part of 61300 is to determine the corrosion resistance of the metals used in the construction of a device, and to determine if dissimilar metals have been well finished to prevent corrosion.

Document History

DS/EN 61300-2-26
July 30, 2007
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-26: Tests – Salt mist
The purpose of this part of 61300 is to determine the corrosion resistance of the metals used in the construction of a device, and to determine if dissimilar metals have been well finished to prevent...
September 30, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-26: Tests - Salt mist
The purpose of this part of IEC 1300 is to compare the resistance to deterioration of fibre optic devices of similar construction in a controlled salt-laden atmosphere.

References

Advertisement