DS/IEC/PAS 61935-2-20
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-20: Work area cord for class D applications - Blank detail specification
| Organization: | DS |
| Publication Date: | 30 July 2007 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This PAS is a blank detail specification describing work area cord for class D applications, as defined in ISO/IEC 11801 as well as in ISO/IEC 24702. This specification should be used in conjunction with IEC 61156-1 and IEC 61156-6 and IEC 60603-7-2 and IEC 60603-7-3. The blank detail specification determines the layout and style for detail specifications describing symmetrical pair/quad cables with transmission characteristics up to 100 MHz for digital communications. Detail specifications, based on the blank detail specification, may be prepared by a national organization, a manufacturer, or a user. The designation "Category 5e" is used herein to describe an enhanced Category 5 cable (see Clause 1 of IEC 61156-6).
Document History