ASTM International - ASTM D1187/D1187M-97(2011)e1

Standard Specification for Asphalt-Base Emulsions for Use as Protective Coatings for Metal

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2011
Status: inactive
Page Count: 2
ICS Code (Paints and varnishes): 87.040
scope:

1.1 This specification covers emulsified asphalt suitable for application in a relatively thick film as a protective coating for metal surfaces.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification establishes the manufacture, testing, and performance requirements of two types of asphalt-based emulsions for use in a relatively thick film as a protective coating for metal... View More

Document History

Standard Specification for Asphalt-Base Emulsions for Use as Protective Coatings for Metal
1.1 This specification covers emulsified asphalt suitable for application in a relatively thick film as a protective coating for metal surfaces. 1.2 The values stated in either SI units or...
Standard Specification for Asphalt-Base Emulsions for Use as Protective Coatings for Metal
1.1 This specification covers emulsified asphalt suitable for application in a relatively thick film as a protective coating for metal surfaces. 1.2 The values stated in either SI units or...
ASTM D1187/D1187M-97(2011)e1
May 15, 2011
Standard Specification for Asphalt-Base Emulsions for Use as Protective Coatings for Metal
This specification establishes the manufacture, testing, and performance requirements of two types of asphalt-based emulsions for use in a relatively thick film as a protective coating for metal...
Advertisement