ASTM International - ASTM C752-13(2016)

Standard Specification for Nuclear-Grade Silver-Indium-Cadmium Alloy

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2016
Status: inactive
Page Count: 2
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
scope:

1.1 This specification covers silver-indium-cadmium alloy for use as a control material in light-water nuclear reactors.

1.2 The scope of this specification excludes the use of this material in applications where material strength of this alloy is a prime requisite. Also, this material must be protected from the primary water by a corrosion and wear resistant cladding.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification covers silver-indium-cadmium alloy for use as a control material in light-water nuclear reactors. The use of this material in applications is excluded where material... View More

Document History

June 1, 2018
Standard Specification for Nuclear-Grade Silver-Indium-Cadmium Alloy
1.1 This specification covers silver-indium-cadmium alloy for use as a control material in light-water nuclear reactors. 1.2 The scope of this specification excludes the use of this material in...
ASTM C752-13(2016)
April 1, 2016
Standard Specification for Nuclear-Grade Silver-Indium-Cadmium Alloy
This specification covers silver-indium-cadmium alloy for use as a control material in light-water nuclear reactors. The use of this material in applications is excluded where material strength of...
February 1, 2013
Standard Specification for Nuclear-Grade Silver-Indium-Cadmium Alloy
This specification covers silver-indium-cadmium alloy for use as a control material in light-water nuclear reactors. The use of this material in applications is excluded where material strength of...
March 1, 2010
Standard Specification for Nuclear-Grade Silver-Indium-Cadmium Alloy
This specification covers silver-indium-cadmium alloy for use as a control material in light-water nuclear reactors. The use of this material in applications is excluded where material strength of...
July 10, 2003
Standard Specification for Nuclear-Grade Silver-Indium-Cadmium Alloy
This specification covers silver-indium-cadmium alloy for use as a control material in light-water nuclear reactors. The use of this material in applications is excluded where material strength of...
May 10, 1997
Standard Specification for Nuclear-Grade Silver-Indium-Cadmium Alloy
1.1 This specification covers silver-indium-cadmium alloy for use as a control material in light-water nuclear reactors. 1.2 The scope of this specification excludes the use of this material in...
Advertisement